TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445022-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445022-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445022-6
Rectangular Wire & Cable Connectors & Housings 1445022-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30262-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30262-ND
Rectangular Connector Housings A30262-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1445022-6
Headers & Wire Housings 1445022-6
Micro MNL - Plug and

Micro MNL - Plug and

Buy Now
Connectors - 1445022-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1445022-6
Connectors 1445022-6
MICRO MNL RFECEPT HSG SINGLE R

MICRO MNL RFECEPT HSG SINGLE R

Buy Now
Wire Housings & Plugs - 4959108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959108P
Wire Housings & Plugs 4959108P
TE Connectivity 1445022-6

TE Connectivity 1445022-6

Supplier's Site
Wire Housings & Plugs - 1621648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1621648
Wire Housings & Plugs 1621648
TE Connectivity 1445022-6

TE Connectivity 1445022-6

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
340-1445022-6
5A 250V Electronic Connector 340-1445022-6
6 Pos Female Socket Power Connector, 5A, 250V, Wire-to-Wire Product overview: 1445022-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445022-6 can be used for catalog matching and distributor lookup.

6 Pos Female Socket Power Connector, 5A, 250V, Wire-to-Wire Product overview: 1445022-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445022-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Micro Mnl Rfecept Hsg Single R Amp - Te Connectivity - 41AJ2716 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Rfecept Hsg Single R Amp - Te Connectivity
41AJ2716
Micro Mnl Rfecept Hsg Single R Amp - Te Connectivity 41AJ2716
MICRO MNL RFECEPT HSG SINGLE R

MICRO MNL RFECEPT HSG SINGLE R

Supplier's Site
Micro Mnl Rfecept Hsg Single R Rohs Compliant Te Connectivity - 79AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Rfecept Hsg Single R Rohs Compliant Te Connectivity
79AH8753
Micro Mnl Rfecept Hsg Single R Rohs Compliant Te Connectivity 79AH8753
MICRO MNL RFECEPT HSG SINGLE R ROHS COMPLIANT: YES

MICRO MNL RFECEPT HSG SINGLE R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445022-6 A30262-ND 1445022-6 1445022-6 4959108P 1621648 340-1445022-6 41AJ2716
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Connectors Wire Housings & Plugs Wire Housings & Plugs Connectors,Interconnects 5A 250V Electronic Connector Micro Mnl Rfecept Hsg Single R Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Micro Connector and Nano Connector
Termination Crimp Solder, PCB Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Fixed
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111504-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Rectangular Connector Accessories - A28719-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers