TE Connectivity Microminiature & Nanominiature D Connectors 1-1925214-9

Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1925214-9 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1925214-9
Microminiature & Nanominiature D Connectors 1-1925214-9
Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1925214-9
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532260-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Coax Connectors - 1-1337629-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers