TE Connectivity Rectangular Connector Contacts 1586317-1

Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A30638-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30638-ND
Rectangular Connector Contacts A30638-ND
Socket Contact Tin 22-26 AWG Crimp

Socket Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
9A 600V Electronic Connector
332-1586317-1
9A 600V Electronic Connector 332-1586317-1
VAL-U-LOK Female Crimp Socket, 9A, 600V, Brass/Tin, 26-22 AWG Product overview: 1586317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586317-1 can be used for catalog matching and distributor lookup.

VAL-U-LOK Female Crimp Socket, 9A, 600V, Brass/Tin, 26-22 AWG Product overview: 1586317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586317-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 1586317-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586317-1
Contacts 1586317-1
VAL-U-LOK SKT BR SN 26-22 LP

VAL-U-LOK SKT BR SN 26-22 LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586317-1
Contacts 1586317-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Swedesboro, NJ, United States
Contacts
1586317-1
Contacts 1586317-1
Contacts

Contacts

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 40P8749 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
40P8749
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 40P8749
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Voltage AC:600V RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Voltage AC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30638-ND 332-1586317-1 1586317-1 1586317-1 40P8749
Product Name Rectangular Connector Contacts 9A 600V Electronic Connector Contacts Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG ? to 22 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details