TE Connectivity Rectangular Wire & Cable Connectors & Housings 102387-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 55.37 MM  [2.17 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 55.37 MM  [2.17 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 102387-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
102387-9
Rectangular Wire & Cable Connectors & Housings 102387-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Connector Height : 7.23 MM  [.285 INCH ] Connector Length : 55.37 MM  [2.17 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 7.23 MM  [.285 INCH ]
  • Connector Length : 55.37 MM  [2.17 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 102387-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
102387-9
Connectors Crimp Housings, Series Mating PCB Headers 102387-9
40 MODIV HSG COMP DR .100 POL

40 MODIV HSG COMP DR .100 POL

Buy Now
Rectangular Connector - 102387-9 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
102387-9
Rectangular Connector 102387-9
.100 AMPMODU Headers, Housings & Contacts

.100 AMPMODU Headers, Housings & Contacts

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380477-102387-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380477-102387-9
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380477-102387-9
Win Source Part Number: 1380477-102387-9 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: AMPMODU Mod IV Number of Positions: 40 Pitch: 0.100" (2.54mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 pcs Insulation Material: Thermoplastic Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity Base Product Number: 102387 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380477-102387-9
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: AMPMODU Mod IV
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1 pcs
Insulation Material: Thermoplastic
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity
Base Product Number: 102387
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
340-102387-9
3A 250V Electronic Connector 340-102387-9
40 Pos 2 Row 2.54mm Pitch Female Receptacle, 3A, 250V Product overview: 102387-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102387-9 can be used for catalog matching and distributor lookup.

40 Pos 2 Row 2.54mm Pitch Female Receptacle, 3A, 250V Product overview: 102387-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-102387-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A25909-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25909-ND
Rectangular Connector Housings A25909-ND
"40 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"40 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
40 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity - 51R0343 - Newark, An Avnet Company
Chicago, IL, United States
40 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity
51R0343
40 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity 51R0343
40 MODIV HSG COMP DR .100 POL

40 MODIV HSG COMP DR .100 POL

Supplier's Site
Housing, Connector; Mod IV; Dual; 40; 250 VAC; 3 A; 750 V No - 70085406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Connector; Mod IV; Dual; 40; 250 VAC; 3 A; 750 V No
70085406
Housing, Connector; Mod IV; Dual; 40; 250 VAC; 3 A; 750 V No 70085406
250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Sold without contacts — See Mod. IV contacts below.

250 VAC, 3 A, -65 to +105°C Operating Temperature, Wire-Applied Housing Connector
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Sold without contacts — See Mod. IV contacts below.

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102387-9 102387-9 102387-9 1380477-102387-9 340-102387-9 A25909-ND 51R0343 70085406
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Crimp Housings, Series Mating PCB Headers Rectangular Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3A 250V Electronic Connector Rectangular Connector Housings 40 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity Housing, Connector; Mod IV; Dual; 40; 250 VAC; 3 A; 750 V No
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free-Hanging, Snap-In Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114706-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - 104915-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers