TE Connectivity Headers, Male Pins 103908-6

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28488-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28488-ND
Headers, Male Pins A28488-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity - 41AJ1779 - Newark, An Avnet Company
Chicago, IL, United States
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
41AJ1779
07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity 41AJ1779
07 MTE HDR SRST LATCH W/HLDWN

07 MTE HDR SRST LATCH W/HLDWN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103908-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
103908-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 103908-6
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
CONN HEADER VERT .100 7POS 30AU - 792-103908-6 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT .100 7POS 30AU
792-103908-6
CONN HEADER VERT .100 7POS 30AU 792-103908-6
CONN HEADER VERT .100 7POS 30AU

CONN HEADER VERT .100 7POS 30AU

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28488-ND 41AJ1779 103908-6 792-103908-6
Product Name Headers, Male Pins 07 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins CONN HEADER VERT .100 7POS 30AU
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details