The Type 158 relay is a general-purpose device designed for UL and CSA recognition in motor control applications up to 240 VAC, with a 1/3 hp rating at 120/240 VAC and 10 A at 28 VDC or 120 VAC. It features a 1PDT or 2PDT contact arrangement, a 12 VDC coil, and a green transparent plastic dust cover with solder/plug-in terminals. The relay meets UL 508 and CSA standards, has a maximum operate time of 13 ms, and a release time of 10 ms. It is rated for continuous duty and operates within a temperature range of 35°C to 65°C for AC applications. The 12 VDC coil consumes approximately 160 ohms resistance at nominal voltage.
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 20M7065 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Cii Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |