TE Connectivity Power Relay; Contact Configuration Cii Te Connectivity 157-33Q300

Description
Power Relay; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: Yes
Description
Power Relay; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Cii Te Connectivity - 50F7606 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Cii Te Connectivity
50F7606
Power Relay; Contact Configuration Cii Te Connectivity 50F7606
Power Relay; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Power Relay; Contact Configuration:3PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:157 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 50F7606
Product Name Power Relay; Contact Configuration Cii Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
High Voltage Relays - 1-1618256-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 1800 volts
View Details
2 suppliers