TE Connectivity Mid-Range Relays 1-1617752-4

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .03 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Signal Characteristics Frequency (HZ) : 50/400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .03 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Signal Characteristics Frequency (HZ) : 50/400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 1-1617752-4 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
1-1617752-4
Mid-Range Relays 1-1617752-4
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : AC Back EMF Suppression : Without Coil Current (AMP) : .03 Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Voltage Rating (VAC) : 115 Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz) Shock : 200G's, 6ms Vibration : 30G's, 70 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Solder Hooks Signal Characteristics Frequency (HZ) : 50/400 Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : AC
  • Back EMF Suppression : Without
  • Coil Current (AMP) : .03
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Voltage Rating (VAC) : 115
  • Mid-Range Relay Contact Switching (Max) : 115/200Vac (60-400Hz)
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 70 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Solder Hooks

Signal Characteristics


  • Frequency (HZ) : 50/400

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 1-1617752-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Power Relays, Over 2 Amps - 1-1617752-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1617752-4-ND
Power Relays, Over 2 Amps 1-1617752-4-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1617752-4
Relays - Power Relays, Over 2 Amps 1-1617752-4
FCA-210-CZ9

FCA-210-CZ9

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1617752-4 1-1617752-4 1-1617752-4-ND 1-1617752-4
Product Name Mid-Range Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617599-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393260-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
TO-5/.100 Grid Relays - 1617591 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details