Power Relay; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:156 Series; Relay Mounting:Quick Connect; Coil Type:AC; Contact Voltage VAC:240V; Relay Terminals:Quick Connect; Contact Voltage VDC:28V RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 33F1411 | 156-14Q200 |
| Product Name | Power Relay; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 24 volts | 24 volts |