General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Aratas G2RL-1-E DC48 Non-Latching Relay
POWER RELAY, SPDT, 48VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC PinRoHS Compliant: Yes
General Purpose Relays SPDT 16A Thru-Hole 48VDC 5.358K Ohm
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z2825-ND | 3650563P | 89C5447 | G2RL-1-E DC48 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relay, Spdt, 48Vdc, 16A, Tht; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) |