TE Connectivity Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity 1546235-2

Description
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity - 07J5416 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity
07J5416
Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity 07J5416
TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 1546235-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1546235-2
DIN Rail Terminal Blocks 1546235-2
DIN Rail Terminal Blocks TUBULAR CLAMP DOVE

DIN Rail Terminal Blocks TUBULAR CLAMP DOVE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 07J5416 1546235-2
Product Name Terminal Block, Barrier, 22-10Awg; No. Of Positions Buchanan Te Connectivity DIN Rail Terminal Blocks
North American 22 to 10 AWG
Voltage Rating 600 volts 600 volts
Current Rating 30 amps 30 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers