Keystone Electronics Corp.
Quick Fit Terminal Strip
4056
Description
Part Number: 4056
# of Terminals: 2
Length: 1.500 [38.1]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4056
# of Terminals: 2
Length: 1.500 [38.1]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Request a Quote
Email Supplier
Datasheet
Suppliers
Quick Fit Terminal Strip
4056
Part Number: 4056
# of Terminals: 2
Length: 1.500 [38.1]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Part Number: 4056
- # of Terminals: 2
- Length: 1.500 [38.1]
- Material: FiberGlass
- Style: Quik Fit Term Board
- Terminal Type: Quick-Fit
- Type: Terminal Strip
- Width: .500 [12.7]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
4056 |
|
Product Name
|
Quick Fit Terminal Strip |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination Options
Turret - 1545
# of Contacts
8
Body Material
Phenolic, XP
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1503
# of Contacts
25
Body Material
Phenolic, XP
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1503
# of Contacts
2
Body Material
Phenolic, XP
View Details