TE Connectivity Automotive Terminals 1544968-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 49 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Tab Length : 37.75 MM  [1.49 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 6, 5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1100 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 49 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Tab Length : 37.75 MM  [1.49 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 6, 5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1100 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1544968-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1544968-2
Automotive Terminals 1544968-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1 MM  [.04 INCH ] Mating Tab Width : 8 MM  [.315 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 49 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Tab Length : 37.75 MM  [1.49 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 6, 5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1100 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 1 MM  [.04 INCH ]
  • Mating Tab Width : 8 MM  [.315 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 49
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ]
  • Tab Length : 37.75 MM  [1.49 INCH ]
  • Wire Size (MMSQ) : 5 - 6
  • Wire Size (AWG) : 10 - 9
  • Wire Size Search (AWG) : 10, 9
  • Wire Size Search (MMSQ) : 6, 5

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1100

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1544968-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details