TE Connectivity Automotive Terminals 1534554-1

Description
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote
Description
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1534554-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1534554-1
Automotive Terminals 1534554-1
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95

Contact Features


  • Terminal Type : Pin

Industry Standards


  • Compatible With Agency/Standards Products : MOST

Product Type Features


  • Primary Locking Feature : Integrated in Housing

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 95
  • Operating Temperature Range (DEGC) : -40 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1534554-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details