TE Connectivity D-Shaped Connectors 1532207-1

Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532207-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532207-1
D-Shaped Connectors 1532207-1
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1532207-1
Electronic Connector 439-1532207-1
D MICROMINIATURE CONNECTOR Product overview: 1532207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1532207-1 can be used for catalog matching and distributor lookup.

D MICROMINIATURE CONNECTOR Product overview: 1532207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1532207-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A141528-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A141528-ND
D-Sub Connector Assemblies A141528-ND
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector

51 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 1532207-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1532207-1
D-Sub Connectors 1532207-1
Micro D Connector

Micro D Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1532207-1
D-Sub Connectors 1532207-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532207-1 439-1532207-1 A141528-ND 1532207-1
Product Name D-Shaped Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers