TE Connectivity Crimp Wire Pins, Tabs & Ferrules 151467

Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.472 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .78 MM  [.033 INCH ] Mating Tab Width : 4.6 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.6 MM  [.141 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 27.41 MM  [1.08 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.472 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .78 MM  [.033 INCH ] Mating Tab Width : 4.6 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.6 MM  [.141 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 27.41 MM  [1.08 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 151467 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
151467
Crimp Wire Pins, Tabs & Ferrules 151467
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.472 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .78 MM  [.033 INCH ] Mating Tab Width : 4.6 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.6 MM  [.141 INCH , .105 - .14 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 27.41 MM  [1.08 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (MMSQ) : .25 - 1.6 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Black
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.472 INCH ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : .78 MM  [.033 INCH ]
  • Mating Tab Width : 4.6 MM  [.181 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.6 MM  [.141 INCH , .105 - .14 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 27.41 MM  [1.08 INCH ]
  • Terminal Material Thickness : .78 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .25 - 1.6
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
151467
Terminals 151467
Terminals BLADE 16-22AWG

Terminals BLADE 16-22AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 151467 151467
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Blade Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details