TE Connectivity Antennas 1513472-5

Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .36 M  [1.18 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .36 M  [1.18 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513472-5 - TE Connectivity
Berwyn, PA, United States
Antennas
1513472-5
Antennas 1513472-5
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .36 M  [1.18 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.141 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .36 M  [1.18 FT ]
  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, MHF, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 1513472-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513472-5
Antennas 1513472-5
UAM Assembly 360mm cable

UAM Assembly 360mm cable

Buy Now
Swedesboro, NJ, United States
Antennas
1513472-5
Antennas 1513472-5
Antennas

Antennas

Buy Now
RF Antennas - A107425-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107425-ND
RF Antennas A107425-ND
2.4GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
WiFi Antennas - 2153157 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2153157
WiFi Antennas 2153157
UAM Assembly 360mm cable

UAM Assembly 360mm cable

Supplier's Site
WiFi Antennas - 2153155 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2153155
WiFi Antennas 2153155
UAM Assembly 360mm cable

UAM Assembly 360mm cable

Supplier's Site
Stamped Antenna, 5.15-5.875Ghz, 3Dbi; Antenna Type Te Connectivity - 97X4173 - Newark, An Avnet Company
Chicago, IL, United States
Stamped Antenna, 5.15-5.875Ghz, 3Dbi; Antenna Type Te Connectivity
97X4173
Stamped Antenna, 5.15-5.875Ghz, 3Dbi; Antenna Type Te Connectivity 97X4173
STAMPED ANTENNA, 5.15-5.875GHZ, 3DBI; Antenna Type:Stamped; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

STAMPED ANTENNA, 5.15-5.875GHZ, 3DBI; Antenna Type:Stamped; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site
Stamped Antenna, 5.15Ghz 5.875Ghz/3Dbi Rohs Compliant Te Connectivity - 24AJ3579 - Newark, An Avnet Company
Chicago, IL, United States
Stamped Antenna, 5.15Ghz 5.875Ghz/3Dbi Rohs Compliant Te Connectivity
24AJ3579
Stamped Antenna, 5.15Ghz 5.875Ghz/3Dbi Rohs Compliant Te Connectivity 24AJ3579
STAMPED ANTENNA, 5.15GHZ - 5.875GHZ/3DBI ROHS COMPLIANT: YES

STAMPED ANTENNA, 5.15GHZ - 5.875GHZ/3DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
1513472-5
Antennas 1513472-5
Antennas 902-928 MHz SB Zigbee, 915 ISM, PCB

Antennas 902-928 MHz SB Zigbee, 915 ISM, PCB

Buy Now Datasheet
RF Antennas - 1513472-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513472-5
RF Antennas 1513472-5
2.4GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 5.5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513472-5 1513472-5 A107425-ND 2153157 97X4173 24AJ3579 1513472-5 1513472-5
Product Name Antennas Antennas RF Antennas WiFi Antennas Stamped Antenna, 5.15-5.875Ghz, 3Dbi; Antenna Type Te Connectivity Stamped Antenna, 5.15Ghz 5.875Ghz/3Dbi Rohs Compliant Te Connectivity Antennas RF Antennas
Applications Wi-Fi, Bluetooth Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2480.0 to 6200.0 MHz 2400.0 to 5500.0 MHz 5100.0 to ? MHz 5150.0 to 5875.0 MHz
Gain 3 to 6 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00014 - TE Connectivity
TE Connectivity
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting External
View Details
2 suppliers
Antennas - 1-2195935-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344656-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers