TE Connectivity Antennas 1513157-1

Description
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Cellular Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 0 Usage Conditions Application by Region : GSM - EU - 880 - 960 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Cellular Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 0 Usage Conditions Application by Region : GSM - EU - 880 - 960 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513157-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513157-1
Antennas 1513157-1
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Single Band Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Cellular Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960 Gain (Max) (DB) : 0 Usage Conditions Application by Region : GSM - EU - 880 - 960 MHz

Body Features


  • Product Weight : 2 G  [.0705 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Single Band

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : GSM 900

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : EU

Operation/Application


  • Wireless Standard : EU Cellular

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960
  • Gain (Max) (DB) : 0

Usage Conditions


  • Application by Region : GSM - EU - 880 - 960 MHz
Buy Now
Antennas - 1513157-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513157-1
Antennas 1513157-1
PCB ANTENNA (RS 100801)

PCB ANTENNA (RS 100801)

Buy Now
Sheung Wan, Hong Kong
Antennas
1513157-1
Antennas 1513157-1
Antennas PCB ANTENNA (RS 100801)

Antennas PCB ANTENNA (RS 100801)

Buy Now Datasheet
RF Antennas - 1513157-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513157-1
RF Antennas 1513157-1
900MHz Chip RF Antenna Solder Surface Mount

900MHz Chip RF Antenna Solder Surface Mount

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1513157-1 1513157-1 1513157-1 1513157-1
Product Name Antennas Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108937-3 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers