TE Connectivity Power Line Filters 150KEHD10AFPD

Description
TE Connectivity 150KEHD10AFPD EMI Filter
Request a Quote Datasheet
Description
TE Connectivity 150KEHD10AFPD EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2094312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2094312
Power Line Filters 2094312
TE Connectivity 150KEHD10AFPD EMI Filter

TE Connectivity 150KEHD10AFPD EMI Filter

Supplier's Site
Power Line Filters - 2094313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2094313
Power Line Filters 2094313
TE Connectivity 150KEHD10AFPD EMI Filter

TE Connectivity 150KEHD10AFPD EMI Filter

Supplier's Site
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4217 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4217
Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4217
POWER LINE FILTER, 3 PHASE, 150A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 150A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2094312 82AH4217
Product Name Power Line Filters Power Line Filter, 3 Phase, 150A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-374-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RTHN-2300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details