Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB30Z

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Request a Quote
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCMF2USB30 is a two-channel common-mode EMI filter with integrated ESD protection for differential high-speed signals, housed in a WLCSP10 wafer-level chip-scale package measuring 1.57 mm by 1.17 mm. It provides ESD protection up to ±15 kV contact discharge per IEC61000-4-2 on input pins and supports data rates up to 10 Gbit/s for USB 3.1 and 148.5 MHz for HDMI 2.0 with minimal signal degradation. The device maintains high symmetry between line pairs and is suited for applications including smartphones, tablets, USB 3.1, HDMI, and MIPI M-PHY interfaces.

Datasheet Summary
Powered by GS/AI

PCMF2USB30 is a two-channel common-mode EMI filter with integrated ESD protection for differential high-speed signals, housed in a WLCSP10 wafer-level chip-scale package measuring 1.57 mm by 1.17 mm. It provides ESD protection up to ±15 kV contact discharge per IEC61000-4-2 on input pins and supports data rates up to 10 Gbit/s for USB 3.1 and 148.5 MHz for HDMI 2.0 with minimal signal degradation. The device maintains high symmetry between line pairs and is suited for applications including smartphones, tablets, USB 3.1, HDMI, and MIPI M-PHY interfaces.

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2USB30Z
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB30Z
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filters with integrated ESD protection
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior common-mode suppression over a wide frequency range
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Extremely high symmetry between line pairs
  • Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4
  • MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category EMI Filters and RFI Filters
Product Number PCMF2USB30Z
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Package / Mounting WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers