Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM [.11 - .17 INCH ] Product Length : 12.7 MM [.5 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM [.11 - .17 INCH ] Product Length : 12.7 MM [.5 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM [.11 - .17 INCH ] Product Length : 12.7 MM [.5 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Phosphor Bronze
Crimp Type : Tab-Lok
Mating Tab Thickness : .81 MM [.032 INCH ]
Mating Tab Width : 4.75 MM [.187 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Flag
Terminal Plating Material : Unplated
Dimensions
Compatible Insulation Diameter Range : 2.79 - 4.32 MM [.11 - .17 INCH ]
Product Length : 12.7 MM [.5 INCH ]
Terminal Material Thickness : .33 MM [.013 INCH ]
Wire Size (MMSQ) : .51 - 1.65
Wire Size (AWG) : 20 - 15
Industry Standards
Compatible With Agency/Standards Products : UL
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 5000
Product Type Features
Insertion Force : Low
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]