TE Connectivity Quick Connects, Quick Disconnect Connectors 150530-1

Description
"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100458TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100458TR-ND
Quick Connects, Quick Disconnect Connectors A100458TR-ND
"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100458CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100458CT-ND
Quick Connects, Quick Disconnect Connectors A100458CT-ND
"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
150530-1
Terminals 150530-1
Terminals FASTON RECEPTACLE Reel of 2000

Terminals FASTON RECEPTACLE Reel of 2000

Buy Now Datasheet
Faston Receptacle Rohs Compliant Amp - Te Connectivity - 11H6759 - Newark, An Avnet Company
Chicago, IL, United States
Faston Receptacle Rohs Compliant Amp - Te Connectivity
11H6759
Faston Receptacle Rohs Compliant Amp - Te Connectivity 11H6759
FASTON RECEPTACLE ROHS COMPLIANT: YES

FASTON RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Disconnect, 9.53Mm, 14-10Awg; Product Range Amp - Te Connectivity - 69AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 9.53Mm, 14-10Awg; Product Range Amp - Te Connectivity
69AH9836
Female Disconnect, 9.53Mm, 14-10Awg; Product Range Amp - Te Connectivity 69AH9836
FEMALE DISCONNECT, 9.53MM, 14-10AWG; Product Range:FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 9.53MM, 14-10AWG; Product Range:FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100458TR-ND 150530-1 11H6759 69AH9836
Product Name Quick Connects, Quick Disconnect Connectors Terminals Faston Receptacle Rohs Compliant Amp - Te Connectivity Female Disconnect, 9.53Mm, 14-10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details