Keystone Electronics Corp. PC Pin, Single Post Connectors 1362-2

Description
"PC Pin Terminal Connector Through Hole Gold 0.063"" (1.60mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.063"" (1.60mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1362-2-ND
PC Pin, Single Post Connectors 36-1362-2-ND
"PC Pin Terminal Connector Through Hole Gold 0.063"" (1.60mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.063"" (1.60mm) Dia"

Buy Now Datasheet
Pcb Test Point, Brass, Swage Mount; No. Of Contacts Keystone - 95M0785 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, Brass, Swage Mount; No. Of Contacts Keystone
95M0785
Pcb Test Point, Brass, Swage Mount; No. Of Contacts Keystone 95M0785
PCB TEST POINT, BRASS, SWAGE MOUNT; No. of Contacts:-; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB TEST POINT, BRASS, SWAGE MOUNT; No. of Contacts:-; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1362-2-ND 95M0785
Product Name PC Pin, Single Post Connectors Pcb Test Point, Brass, Swage Mount; No. Of Contacts Keystone
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1207 - 853836-1207 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26723-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details