TE Connectivity Rings & Spades 150204-1

Description
Body Features Ring & Spade Plating Material : Brass, Tin Weight per Piece (G) : .236 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Ring & Spade Overall Length : 12.7 MM  [.5 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 15000 Ring & Spade Packaging Method : Strip Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-015 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Brass, Tin Weight per Piece (G) : .236 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Ring & Spade Overall Length : 12.7 MM  [.5 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 15000 Ring & Spade Packaging Method : Strip Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-015 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 150204-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
150204-1
Rings & Spades 150204-1
Body Features Ring & Spade Plating Material : Brass, Tin Weight per Piece (G) : .236 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 1.14 MM  [.045 INCH ] Ring & Spade Overall Length : 12.7 MM  [.5 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 15000 Ring & Spade Packaging Method : Strip Product Type Features Insulated : No Ring & Spade Barrel Type : Open Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-015 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Ring & Spade Plating Material : Brass, Tin
  • Weight per Piece (G) : .236

Configuration Features


  • Number of Holes : 2
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 1.14 MM  [.045 INCH ]
  • Ring & Spade Overall Length : 12.7 MM  [.5 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.31
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 15000
  • Ring & Spade Packaging Method : Strip

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Open Barrel
  • Ring & Spade Stud Size : #10
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-015

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
150204-1
Terminals 150204-1
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 150204-1 150204-1
Product Name Rings & Spades Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details