Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Length : 14.5 MM [.57 INCH ] Receptacle Terminal Stock Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards UL Rating : Listed
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Length : 14.5 MM [.57 INCH ] Receptacle Terminal Stock Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards UL Rating : Listed
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Length : 14.5 MM [.57 INCH ] Receptacle Terminal Stock Thickness : .51 MM [.02 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards UL Rating : Listed
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without
Other Line : FASTON .187
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .51 MM [.02 INCH ]
Mating Tab Width : 4.75 MM [.187 INCH ]
Quick Disconnect Terminal Type : Tab
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Overall Length : 14.5 MM [.57 INCH ]
Receptacle Terminal Stock Thickness : .51 MM [.02 INCH ]
Wire Size (MMSQ) : .51 - 1.31
Wire Size (AWG) : 20 - 16
Industry Standards
UL Rating : Listed
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : Without
Other
Line : FASTON .187
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 8000
Product Type Features
Sealable : No
Terminates To : Wire & Cable
Wire Stop : No
Wire/Cable Type : Regular Wire
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]