TE Connectivity Backplane Connector, Plug, 72 Position; Product Range Te Connectivity 1469920-1

Description
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity - 43M0205 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity
43M0205
Backplane Connector, Plug, 72 Position; Product Range Te Connectivity 43M0205
BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, PLUG, 72 POSITION; Product Range:Micro TCA Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 1469920-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469920-1
Backplane Connectors - Specialized 1469920-1
CONN RCPT MTCA 96POS PCB

CONN RCPT MTCA 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 43M0205 1469920-1
Product Name Backplane Connector, Plug, 72 Position; Product Range Te Connectivity Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details