The AXICOM IM-C relay is a surface-mount signal relay with a 1-pole changeover contact configuration, designed for switching up to 60W/62.5VA at 220VDC and 250VAC with a maximum switching current of 4A. It features bifurcated palladium-ruthenium contacts, a compact 10.0×6.0×5.65mm footprint, and operates on a 5VDC coil with a power consumption of 140mW. The relay meets IEC 61810-1, is hermetically sealed (IEC 61810 RT V), rated IP67 for immersion cleaning, and complies with EU RoHS, China RoHS, and REACH. It supports a thermal resistance of less than 150K/W and an ambient temperature range of -40°C to +85°C.
Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:4A; Product Range:IM-C Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:220V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 24AC1555 |
| Product Name | Contact Configuration Axicom Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |