TE Connectivity Mini Relays 1-1904027-1

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1904027-1 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1904027-1
Mini Relays 1-1904027-1
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form C (CO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 26 MM  [1.024 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 28.5 MM  [1.122 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 2300
  • Coil Power Rating Class (WATT) : >1.5W
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 255
  • Rated Coil Voltage (VDC) : 24
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : With

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RT I
Buy Now
Relays - Power Relays, Over 2 Amps - 1373454-1-1904027-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373454-1-1904027-1
Relays - Power Relays, Over 2 Amps 1373454-1-1904027-1
Win Source Part Number: 1373454-1-1904027-1 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: V23234, AXICOM Package: Box Product Status: Last Time Buy Base Product Number: 1904027 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver (Ag) Termination Style: Quick Connect - 0.187"/0.250" Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 20 A Switching Voltage: 12VDC - Nom Coil Current: 94.1 mA Coil Type: Non Latching Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC Operate Time: 7 ms Release Time: 2 ms Relay Type: General Purpose Coil Resistance: 255 Ohms

Win Source Part Number: 1373454-1-1904027-1
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: V23234, AXICOM
Package: Box
Product Status: Last Time Buy
Base Product Number: 1904027
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver (Ag)
Termination Style: Quick Connect - 0.187"/0.250"
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 20 A
Switching Voltage: 12VDC - Nom
Coil Current: 94.1 mA
Coil Type: Non Latching
Must Operate Voltage: 16 VDC
Must Release Voltage: 3 VDC
Operate Time: 7 ms
Release Time: 2 ms
Relay Type: General Purpose
Coil Resistance: 255 Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
1-1904027-1
Automotive Relays 1-1904027-1
Automotive Relays 1 Form C 24V Plug In

Automotive Relays 1 Form C 24V Plug In

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
1-1904027-1
Relays - Power Relays, Over 2 Amps 1-1904027-1
V23234A1004X050-EV-1 00

V23234A1004X050-EV-100

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1-1904027-1 1373454-1-1904027-1 1-1904027-1 1-1904027-1
Product Name Mini Relays Relays - Power Relays, Over 2 Amps Automotive Relays Relays - Power Relays, Over 2 Amps
Mounting Plug-In PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Approvals Not EU ELV Compliant; RoHS
DC Power 2.3 watts
Resistance 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617004-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393194-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers