TE Connectivity Electromechanical Relays & Contactors 1462037-4

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM signal relay is a 10 mm x 6 mm x 5.65 mm, through-hole mounted electromechanical device with two form C contacts for switching applications in telecommunications and industrial systems. It operates on a 3 VDC coil, consuming 140 mW with 64 Ω resistance. It switches up to 2 A at 220 VDC or 250 VAC, with a maximum switching capacity of 60 W or 62.5 VA. Contacts are bifurcated palladium-ruthenium with gold plating, offering initial resistance under 100 mΩ and thermoelectric potential below 10 µV. It meets UL 61810-1 and withstands 2500 Vrms dielectric strength between contacts and coil. Mechanical endurance exceeds 10^8 operations, with operating temperature from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The Axicom IM signal relay is a 10 mm x 6 mm x 5.65 mm, through-hole mounted electromechanical device with two form C contacts for switching applications in telecommunications and industrial systems. It operates on a 3 VDC coil, consuming 140 mW with 64 Ω resistance. It switches up to 2 A at 220 VDC or 250 VAC, with a maximum switching capacity of 60 W or 62.5 VA. Contacts are bifurcated palladium-ruthenium with gold plating, offering initial resistance under 100 mΩ and thermoelectric potential below 10 µV. It meets UL 61810-1 and withstands 2500 Vrms dielectric strength between contacts and coil. Mechanical endurance exceeds 10^8 operations, with operating temperature from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462037-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462037-4
Electromechanical Relays & Contactors 1462037-4
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 64
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 1462037-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 140 MW 3 V

IM RELAY 140 MW 3 V

Buy Now
Relays - 1462037-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Rly Std 1.5V-9V

IM Rly Std 1.5V-9V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity - 34M6458 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
34M6458
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity 34M6458
RELAY, SIGNAL, DPDT, 3VDC, 2A, THT; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 3VDC, 2A, THT; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1462037-4 1462037-4 34M6458
Product Name Electromechanical Relays & Contactors Relays Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Signal Relays - 1-1393793-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers