TE Connectivity RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 1447360-8

Description
SHIELDFINGER1312ATYP E
Datasheet
Description
SHIELDFINGER1312ATYP E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1447360-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
1447360-8
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 1447360-8
SHIELDFINGER1312ATYP E

SHIELDFINGER1312ATYPE

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 1447360-8 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
1447360-8
RFI and EMI - Contacts, Fingerstock and Gaskets 1447360-8
SHIELDFINGER1312ATYP E

SHIELDFINGER1312ATYPE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1447360-8 1447360-8
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4760-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details