TE Connectivity PCB Spring Contacts 1447009-8

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 3 MM  [.118 INCH ] Contact Working Range (Low) : 2.5 MM  [.098 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 4.5 MM  [.177 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 3.5 MM  [.138 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 3 MM  [.118 INCH ] Contact Working Range (Low) : 2.5 MM  [.098 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 4.5 MM  [.177 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 3.5 MM  [.138 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 1447009-8 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
1447009-8
PCB Spring Contacts 1447009-8
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : 3 MM  [.118 INCH ] Contact Working Range (Low) : 2.5 MM  [.098 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 4.5 MM  [.177 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 3.5 MM  [.138 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 3 MM  [.118 INCH ]
  • Contact Working Range (Low) : 2.5 MM  [.098 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]
  • Uncompressed Height : 3.5 MM  [.138 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1447009-8
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details