TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445716-3

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445716-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445716-3
Rectangular Wire & Cable Connectors & Housings 1445716-3
Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 17.15 MM  [.675 INCH ] Connector Length : 48 MM  [1.89 INCH ] Connector Width : 17.15 MM  [.675 INCH ] Wire Size (MMSQ) : 13 - 14 Wire Size (AWG) : 6 Wire Size (CMA) : 25656 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Blade
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 17.15 MM  [.675 INCH ]
  • Connector Length : 48 MM  [1.89 INCH ]
  • Connector Width : 17.15 MM  [.675 INCH ]
  • Wire Size (MMSQ) : 13 - 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 25656 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
75A Electronic Connector
436-1445716-3
75A Electronic Connector 436-1445716-3
6AWG 75A Power Connector, Wire-to-Wire, Receptacle, White, UL Product overview: 1445716-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445716-3 can be used for catalog matching and distributor lookup.

6AWG 75A Power Connector, Wire-to-Wire, Receptacle, White, UL Product overview: 1445716-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445716-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A101894-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A101894-ND
Blade Type Power Connector Assemblies A101894-ND
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Kit 6Awg White Rohs Compliant Amp - Te Connectivity - 41AJ2759 - Newark, An Avnet Company
Chicago, IL, United States
Kit 6Awg White Rohs Compliant Amp - Te Connectivity
41AJ2759
Kit 6Awg White Rohs Compliant Amp - Te Connectivity 41AJ2759
KIT 6AWG WHITE ROHS COMPLIANT: YES

KIT 6AWG WHITE ROHS COMPLIANT: YES

Supplier's Site
CONN PLUG 1POS IN-LINE CRIMP - 792-1445716-3 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 1POS IN-LINE CRIMP
792-1445716-3
CONN PLUG 1POS IN-LINE CRIMP 792-1445716-3
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site
Blade Type Power Connectors - 1445716-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1445716-3
Blade Type Power Connectors 1445716-3
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445716-3 436-1445716-3 A101894-ND 41AJ2759 792-1445716-3 1445716-3
Product Name Rectangular Wire & Cable Connectors & Housings 75A Electronic Connector Blade Type Power Connector Assemblies Kit 6Awg White Rohs Compliant Amp - Te Connectivity CONN PLUG 1POS IN-LINE CRIMP Blade Type Power Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging, Through Hole Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050564-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
RF Connectors - 1060368-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
In-Series Adapters - 1053634-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers