TE Connectivity In-Series Adapters 1053634-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1053634-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1053634-1
In-Series Adapters 1053634-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper

Dimensions


  • Length : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel
  • Coupling Nut Plating Material : Gold over Nickel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Adapters - 7455066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
7455066
Coaxial Adapters 7455066
TE Connectivity 1053634-1 RF Adapter

TE Connectivity 1053634-1 RF Adapter

Supplier's Site
Coaxial Adapters - 7455066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
7455066P
Coaxial Adapters 7455066P
TE Connectivity 1053634-1 RF Adapter

TE Connectivity 1053634-1 RF Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - A30045-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A30045-ND
Coaxial Connector (RF) Adapters A30045-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amp - Te Connectivity - 10H7161 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amp - Te Connectivity
10H7161
Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amp - Te Connectivity 10H7161
RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1053634-1 7455066 7455066P A30045-ND 10H7161
Product Name In-Series Adapters Coaxial Adapters Coaxial Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA SMA SMA SMA
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
3 suppliers
Coax Connectors - 1-1337585-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers