TE Connectivity Headers, Receptacles, Female Sockets 104078-8

Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3221-ND
Headers, Receptacles, Female Sockets A3221-ND
"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 104078-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
104078-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 104078-8
CONN RCPT 100POS 0.05 GOLD PCB

CONN RCPT 100POS 0.05 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle 100Way, 2Row; Connector Systems Amp - Te Connectivity - 93F7075 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle 100Way, 2Row; Connector Systems Amp - Te Connectivity
93F7075
Board-Board Connector Receptacle 100Way, 2Row; Connector Systems Amp - Te Connectivity 93F7075
BOARD-BOARD CONNECTOR RECEPTACLE 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: No

Supplier's Site Datasheet
100 System 50 Rcpt Assy Drst Amp - Te Connectivity - 01P1174 - Newark, An Avnet Company
Chicago, IL, United States
100 System 50 Rcpt Assy Drst Amp - Te Connectivity
01P1174
100 System 50 Rcpt Assy Drst Amp - Te Connectivity 01P1174
100 SYSTEM 50 RCPT ASSY DRST

100 SYSTEM 50 RCPT ASSY DRST

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3221-ND 104078-8 93F7075 01P1174
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle 100Way, 2Row; Connector Systems Amp - Te Connectivity 100 System 50 Rcpt Assy Drst Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRP Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 511783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details