TE Connectivity RF Contacts 1445693-4

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1445693-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1445693-4
RF Contacts 1445693-4
Body Features Contact Removal Style : Rear Release/Rear Remove Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1 Contact Length : 33.83 MM  [1.331 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Quadrax Sealable : Yes Termination Features Termination Method to Wire & Cable : Hex Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Contact Removal Style : Rear Release/Rear Remove

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Length : 33.83 MM  [1.331 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Socket

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Quadrax
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1445693-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
CONTACT BLADE SCKT PWR 8-10AWG - 792-1-1600960-8 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Metal, Tin
View Details
2 suppliers