TE Connectivity RF Contacts 1055331-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1055331-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1055331-1
RF Contacts 1055331-1
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Pin Product Type Features RF Contact Style : Coax

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Pin

Product Type Features


  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1055331-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details