TE Connectivity ™ Integrated Circuits (ICs) - Logic - Shift Registers 1445048-2

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
Integrated Circuits (ICs) - Logic - Shift Registers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Shift Registers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT595DB,118 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SOT338
View Details
6 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M96 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers