Nexperia B.V. Shift Registers 74HCT595DB,118

Description
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT595DB,118 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 74HCT595DB,118-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74HCT595DB,118-ND
Shift Registers 74HCT595DB,118-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74HCT595DB,118 - 765530-74HCT595DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HCT595DB,118
765530-74HCT595DB,118
Logic - Logic - Shift Registers - 74HCT595DB,118 765530-74HCT595DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765530-74HCT595DB,11 8 Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765530-74HCT595DB,118
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT595DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT595DB,118
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT595DB,118
IC 8BIT SHIFT REGISTER 16SSOP

IC 8BIT SHIFT REGISTER 16SSOP

Supplier's Site
Logic - Shift Registers - 74HCT595DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT595DB,118
Logic - Shift Registers 74HCT595DB,118
IC 8BIT SHIFT REGISTER 16SSOP

IC 8BIT SHIFT REGISTER 16SSOP

Supplier's Site Datasheet
Shift Registers - 74HCT595DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT595DB,118
Shift Registers 74HCT595DB,118
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT595DB,118 74HCT595DB,118-ND 765530-74HCT595DB,118 74HCT595DB,118 74HCT595DB,118 74HCT595DB,118
Product Name Shift Registers Logic - Logic - Shift Registers - 74HCT595DB,118 Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type Other; SOT338 SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family CMOS
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers