Socket Contact Tin 17-22 AWG Crimp Power
Socket Contact Tin 17-22 AWG Crimp Power
Signal Contact, Female, Crimp, ST, 17-22AWG, Tin Plated Product overview: 144431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-144431-1 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact, Junior Power Timer Series, Socket, 22 AWG, 17 AWG, Crimp, Copper RoHS Compliant: Yes
Contact, Junior Power Timer Series, Socket, 22 AWG, 17 AWG, Crimp, Copper RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-144431-1CT-ND | 332-144431-1 | 35X2643 | |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors,Interconnects | Contact, Junior Power Timer Series, Socket, 22 Awg, 17 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |