The Powerpole® PP120 blue housing is designed for high-current applications up to 240 amps, accommodating wire sizes from 10 to 53.5 mm² (1/0 AWG to 8 AWG with reducing bushings). It features silver-plated copper contacts with low electrical resistance, rated for 10,000 mating cycles and UL hot-plugging up to 60 amps at 120V DC. The polycarbonate housing meets UL94 V-0 flammability rating and operates from -20°C to 105°C. It supports IP20 ingress protection and complies with IEC 60529 and IEC 60664-1 standards. The connector is designed for crimp termination and is rated for 600 V AC/DC.
Powerpole® Connector Housing, Blue, Up to 240 Amps
1 Position Blade Type Power Housing Connector Non-Gendered Blue
600 V 120 A PP120 Powerpole® Connectors
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.
| Anderson Power Products | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1321 | 2243-1321-ND | 70162298 |
| Product Name | Powerpole ® Connector Housing, Blue | Blade Type Power Connector Housings | Power Pole Housings; 2200; UL94 V-0; Blue |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |