TE Connectivity Automotive Terminals 1438299-7

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.65 MM  [.043 - .065 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 23, 22 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 125 DEGC , 90 DEGC , 130 DEGC , 100 DEGC  [284 DEGF , 176 DEGF , 185 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 293 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.65 MM  [.043 - .065 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 23, 22 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 125 DEGC , 90 DEGC , 130 DEGC , 100 DEGC  [284 DEGF , 176 DEGF , 185 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 293 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1438299-7 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1438299-7
Automotive Terminals 1438299-7
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 9 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.65 MM  [.043 - .065 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 23, 22 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 145 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 125 DEGC , 90 DEGC , 130 DEGC , 100 DEGC  [284 DEGF , 176 DEGF , 185 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 293 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 9
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 1.65 MM  [.043 - .065 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size Search (AWG) : 24, 23, 22
  • Wire Size Search (MMSQ) : .2, .25, .3

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 11000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 145 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 125 DEGC , 90 DEGC , 130 DEGC , 100 DEGC  [284 DEGF , 176 DEGF , 185 DEGF , 212 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF , 293 DEGF , 248 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 145 DEGC  [-40 - 293 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1438299-7
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details