TE Connectivity Barrier Strips 1437648-2

Description
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Double Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Double Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1437648-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1437648-2
Barrier Strips 1437648-2
Body Features Barrier Strip Style : Tri-Barrier Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Electrical Characteristics Operating Voltage (V) : 150, 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Double Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 18.06 MM  [.711 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Operating Voltage (V) : 150, 300

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : 4-40

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Double Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1437648-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1437648-2
Terminal Blocks 1437648-2
4DBL ASSEMBLY

4DBL ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1437648-2
Terminal Blocks 1437648-2
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Strip; Tri-Barrier; Raised; 0.325 in.CL; Single Level;1 Row; 2 Cir.;RoHS - 70088646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip; Tri-Barrier; Raised; 0.325 in.CL; Single Level;1 Row; 2 Cir.;RoHS
70088646
Barrier Strip; Tri-Barrier; Raised; 0.325 in.CL; Single Level;1 Row; 2 Cir.;RoHS 70088646
External Jumpers, UL Recognized Standards, 15 A Current Rating, 125 V Voltage Rating Material : Terminals : Bright acid tin over copper alloy. Screws : #4-40 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Bright zinc⁄chrome screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

External Jumpers, UL Recognized Standards, 15 A Current Rating, 125 V Voltage Rating
Material : Terminals : Bright acid tin over copper alloy. Screws : #4-40 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available.
Printed circuit pin 5.08 [0.200] terminal style. Steel screw material. Bright zinc⁄chrome screw plate. RoHS⁄ELV compliant, CSA certified, UL recognized.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1437648-2 1437648-2 70088646
Product Name Barrier Strips Terminal Blocks Barrier Strip; Tri-Barrier; Raised; 0.325 in.CL; Single Level;1 Row; 2 Cir.;RoHS
Mounting Options Terminal Strip Terminal Strip
Approvals EU RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2 2
Contacts Pitch 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546671-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546556-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437664-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers