TE Connectivity
Terminals
1-1377173-2
Description
SMP 0-0160296-0
Request a Quote
Email Supplier
Description
SMP 0-0160296-0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
1-1377173-2 |
|
Product Name
|
Terminals |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
# of Contacts
12
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
600 volts
Current Rating
50 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers