TE Connectivity Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity 11103303

Description
TERMINAL BLOCK, FUSED, 2POS, 6AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 6AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5600 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity
06WX5600
Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity 06WX5600
TERMINAL BLOCK, FUSED, 2POS, 6AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 6AWG; No. of Positions:2Ways; Wire Size (AWG):18AWG to 6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:500V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5600
Product Name Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details