TE Connectivity Switch Knobs 1437624-4

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437624-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437624-4
Switch Knobs 1437624-4
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Serrated Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : Top Indicator Style : Dot

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Serrated
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Dot
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1437624-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 7-1437621-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Knobs - 450-1698-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details