TE Connectivity Switch Knobs 1437625-5

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 36.1 MM  [1.42 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 36.1 MM  [1.42 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437625-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437625-5
Switch Knobs 1437625-5
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 36.1 MM  [1.42 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 36.1 MM  [1.42 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Arrowhead
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 36.1Mm Alcoswitch Te Connectivity - 74AJ7907 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 36.1Mm Alcoswitch Te Connectivity
74AJ7907
Knob, Round Shaft, Phenolic, 36.1Mm Alcoswitch Te Connectivity 74AJ7907
KNOB, ROUND SHAFT, PHENOLIC, 36.1MM

KNOB, ROUND SHAFT, PHENOLIC, 36.1MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1437625-5 74AJ7907
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 36.1Mm Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1714-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
2 suppliers