Bistable impulse relay with 15A switching capacity, rated for 250VAC and suitable for lighting, motor reversing, and garage door controls, available in SPDT contact configuration with a plastic cover and octal plug-in base. The relay operates on a minimum 75ms pulse, with DC coil options including 12VDC and 24VDC, and has a nominal coil power of 6.33W at 25°C. It is rated for 50,000 operations at rated loads, has a Class B insulation rating (130°C), and an initial breakdown voltage of 1,500V rms. The unit weighs approximately 241g and operates within a temperature range of -10°C to +60°C. The physical dimensions are 77.47mm x 46.84mm x 68.6mm max., with quick-connect terminals in .250" (6.35mm) size for both coil and contact interfaces. Compliance includes UL File E22575 and CSA File LR15734.
POWER RELAY, SPDT, 15A, 250VAC, PANEL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:S89R Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250V
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 03M5155 |
| Product Name | Power Relay, Spdt, 15A, 250Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |