TE Connectivity Power Relays 1423797-1

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Special Features : Magnetic Blowout Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.1, 2.9 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 1200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Tray Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Special Features : Magnetic Blowout Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.1, 2.9 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 1200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Tray Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1423797-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1423797-1
Power Relays 1423797-1
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C (CO) Contact Number of Poles : 2 Contact Special Features : Magnetic Blowout Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.1, 2.9 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 1200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Tray Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 2 Form C (CO)
  • Contact Number of Poles : 2
  • Contact Special Features : Magnetic Blowout

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 57.1 MM  [2.24 INCH ]
  • Product Length : 50.52 MM  [1.98 INCH ]
  • Product Width : 38.56 MM  [1.51 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.1, 2.9
  • Coil Resistance (OHM) : 1700
  • Coil Voltage Rating (VAC) : 120
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Actuating System : AC
  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (VAMP) : 2 - 3
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay Type : General Purpose Power Relay

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 45
Buy Now Datasheet
Relays - 1423797-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELY,QC,.187,DU

RELY,QC,.187,DU

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1423797-1
General Purpose Relays 1423797-1
General Purpose Relays KUEP-11AT5-120=RELY QC .187 DU

General Purpose Relays KUEP-11AT5-120=RELY QC .187 DU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1423797-1 1423797-1 1423797-1
Product Name Power Relays Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 113 F (-45 to 45 C)
AC Power 2.9 VA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393139-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers