TE Connectivity Solid State Relays 1-1393028-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IACM-5A solid state relay is a slim line AC input module with a 10.16mm thickness and a 1 Form A (SPST-NO) output configuration. It features 4000V rms optical isolation, operates from -30°C to +80°C, and supports a 240VAC input range (180-280VAC). The output is an open-collector sink type with a maximum DC load voltage of 30V and a maximum sink current of 50mA. Turn-on and turn-off times are 20ms and 30ms respectively at 25mA load. The device has a potting compound rated UL94V-0, is compatible with 2IOM mounting boards, and weighs 22.1g. It mounts directly to a PCB and is designed for continuous duty.

Datasheet Summary
Powered by GS/AI

The IACM-5A solid state relay is a slim line AC input module with a 10.16mm thickness and a 1 Form A (SPST-NO) output configuration. It features 4000V rms optical isolation, operates from -30°C to +80°C, and supports a 240VAC input range (180-280VAC). The output is an open-collector sink type with a maximum DC load voltage of 30V and a maximum sink current of 50mA. Turn-on and turn-off times are 20ms and 30ms respectively at 25mA load. The device has a potting compound rated UL94V-0, is compatible with 2IOM mounting boards, and weighs 22.1g. It mounts directly to a PCB and is designed for continuous duty.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393028-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393028-1
Solid State Relays 1-1393028-1
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 180 - 280
  • Input Voltage Range (VDC) : 180 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT AC MOD,5V DC LOGIC-240VAC IP

SLIM INPUT AC MOD,5V DC LOGIC-240VAC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393028-1 1-1393028-1
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Specs
Relay Type General
View Details