TE Connectivity Angle, Linear Position Measuring 1411006-1

Description
RESOLVER V23401-D1001-C801
Request a Quote Datasheet
Description
RESOLVER V23401-D1001-C801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 17-1411006-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
17-1411006-1-ND
Angle, Linear Position Measuring 17-1411006-1-ND
RESOLVER V23401-D1001-C801

RESOLVER V23401-D1001-C801

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 17-1411006-1-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details